Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.19
|
49
in stock
|
Buy Now | |
TE Store
from US$6.01
|
1,311
in stock
|
Buy Now | |
Farnell
from US$4.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.79
|
-
|
Buy Now | |
Future Electronics
from US$4.39
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
element14
from US$7.10
|
-
|
Buy Now | |
Boersig
from US$4.87
|
-
|
Buy Now | |
Distrelec
from US$6.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
622-5030LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658527-4 | Internal Number: 1-1658527-4 | TE Connectivity | TE Store |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Housing IDC 50 way sckt 2.54mm AmpLatch | RS |
Wire-To-Board Connector, 622 Series, Idc/Idt, Receptacle, 50, 2.54 Mm, Gold Plated Contacts |Amp Te Connectivity 1-1658527-4 | Newark Electronics |
Series 622 Amp-Latch 50 Position 2.54 mm Pitch Ribbon Cable Receptacle | Future Electronics |
Conn IDC Connector RCP 50 POS 2.54mm IDT RA Cable Mount | Avnet America |
Ribbon cable conn.rcpt.50way,2.54mm, blue | TE Connectivity 1-1658527-4 | RS Americas |
SOCKET, IDC, 50WAY | element14 |
TE Connectivity 622-5030LF FEM SOCKT,LEAD FREE | Distrelec |
Where can I find additional details, specifications and documents for a 1-1658527-4?
Additional datasheets, footprints and schematics for 1-1658527-4 are listed on our Part Details page. You can also find images and similar parts to 1-1658527-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658527-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658527-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658527-4 fall under?
The 1-1658527-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658527-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658527-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658527-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658527-4 have stock available?
Authorised distributors including TE Store, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1658527-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658527-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1658527-4?
You can fill out our help required form which you can use to request a quote for 1-1658527-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.