Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.63
|
No stock
|
Buy Now | |
TTI Europe
from US$5.15
|
700
in stock
|
Buy Now | |
TE Store
from US$8.44
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$7.43
|
109
in stock
|
Buy Now | |
Avnet America
-
|
109
in stock
|
Buy Now | |
Future Electronics
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$6.87
|
-
|
Buy Now | |
element14
from US$6.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 50 |
Ejection Latches | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Connector Length | 71.12mm, 2.8in |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT |
Housing Color | Blue |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Center |
Mating Retention | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Header Type | Pin Header |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
50P IDC BOX HDR STRAIGHT BLUE | TTI Europe |
IDC LOW PRO HDR 50P VERT BLUE Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761603-5 | Internal Number: 3-1761603-5 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 50 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 50 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
HEADER, PIN, IDC, AMP-LATCH, 50 POS, LOW PROFILE, PCB, VERTICAL, BLUE | TE Connectivity 3-1761603-5 | RS Americas |
HEADER, STRAIGHT, 50WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass Reinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 3-1761603-5?
Additional datasheets, footprints and schematics for 3-1761603-5 are listed on our Part Details page. You can also find images and similar parts to 3-1761603-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761603-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761603-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761603-5 fall under?
The 3-1761603-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761603-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761603-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761603-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761603-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 3-1761603-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761603-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1761603-5?
You can fill out our help required form which you can use to request a quote for 3-1761603-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.