Differential Amplifiers
Parts from Differential Amplifiers Category
DIFF AMP, 200MHZ, 200V/US, QFN; No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:200MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
Differential Amplifier, Ultra Low Noise, 1, -0.5 mV, 1.35 GHz, -40 C, 105 C RoHS Compliant: Yes
IC, AMP DIFF HIGH SPEED, SOIC8, 143; No. of Amplifiers:1Amplifiers; Input Offset Voltage:500µV; Gain dB Max:10dB; Bandwidth:150kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
IC, AMP DIFF, SMD, VSSOP8, 152; No. of Amplifiers:1Amplifiers; Input Offset Voltage:1.5mV; Gain dB Max:1dB; Bandwidth:800kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes
IC, AMP DIFF, HI SPEED, SMD; No. of Amplifiers:1Amplifiers; Input Offset Voltage:1.5mV; Gain dB Max:1dB; Bandwidth:3.1MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes
IC, OP-AMP DIFF 1.5MHZ SGL 8MSOP; No. of Amplifiers:1Amplifiers; Input Offset Voltage:500µV; Gain dB Max:0.2dB; Bandwidth:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes
AMPLIFIER, DIFF, 300KHZ, 0.1V/US, SOIC14; No. of Amplifiers:2Amplifiers; Input Offset Voltage:500µV; Gain dB Max:-; Bandwidth:300kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
DIFF AMP, TEMP CONTROL, 1KHZ, VSSOP-10; No. of Amplifiers:1Amplifiers; Input Offset Voltage:60µV; Gain dB Max:-; Bandwidth:1kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:VSSOP; No. of RoHS Compliant: Yes
DIFF AMP, 7GHZ, 18KV/US, UQFN-14; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-; Gain dB Max:16.6dB; Bandwidth:7GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:UQFN; No. of RoHS Compliant: Yes
DIFF AMP, 900MHZ, 8PSOP, POWERWISE; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-; Gain dB Max:1dB; Bandwidth:900MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
DIFF-AMPLIFIER, 2.8GHZ, 6.2KV/US, UQFN14; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-6.5mV; Gain dB Max:-; Bandwidth:2.8GHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:UQFN; No. RoHS Compliant: Yes
IC, PROG DIFF AMP, 2.4GHZ, 24WQFN; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-; Gain dB Max:26dB; Bandwidth:2.4GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:WQFN; No. of RoHS Compliant: Yes
DIFF AMP, 118MHZ, 507V/US, SOIC-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:600µV; Gain dB Max:-; Bandwidth:118MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes