Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Gain dB Max | 0.2dB |
Bandwidth | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | 1.8V to 5.5V |
Slew Rate | 15V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 159 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1.1mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
High-Speed, Precision Gain of 0.2 Level Translation Difference Amplifier | Texas Instruments |
Ic, Op-Amp Diff 1.5Mhz Sgl 8Msop | Newark Electronics |
SP Amp DIFF AMP Single 5.5V 8-Pin MSOP | RS |
Where can I find additional details, specifications and documents for a INA159AIDGKT.?
Additional datasheets, footprints and schematics for INA159AIDGKT. are listed on our Part Details page. You can also find images and similar parts to INA159AIDGKT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA159AIDGKT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA159AIDGKT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA159AIDGKT. fall under?
The INA159AIDGKT. is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA159AIDGKT. when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA159AIDGKT. you can contact the distributor directly for product support, shipping queries etc.
Is the INA159AIDGKT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA159AIDGKT. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for INA159AIDGKT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA159AIDGKT. often in real-time on the comparison pages.
What if I can't find stock of INA159AIDGKT.?
You can fill out our help required form which you can use to request a quote for INA159AIDGKT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.