Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Gain dB Max | 10dB |
Bandwidth | 5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 3V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Amplifier Type | Fixed Gain |
Base Number | 106 |
IC Generic Number | 106 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
SP Diff Amp Single 18V 8-Pin SOIC | RS |
Ic, Amp Diff Fixed Gain, Soic8, 106 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA106U .?
Additional datasheets, footprints and schematics for INA106U . are listed on our Part Details page. You can also find images and similar parts to INA106U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA106U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA106U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA106U . fall under?
The INA106U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA106U . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA106U . you can contact the distributor directly for product support, shipping queries etc.
Is the INA106U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA106U . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA106U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA106U . often in real-time on the comparison pages.
What if I can't find stock of INA106U .?
You can fill out our help required form which you can use to request a quote for INA106U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.