Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 1dB |
Bandwidth | 900MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 12V |
Slew Rate | 2300V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 12V |
Base Number | 6553 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 29.1mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
900 MHz Fully Differential Amplifier with Output Limiting Clamp | Texas Instruments |
Diff Amp, 900Mhz, 8Psop, Powerwise | Newark Electronics |
DIFF AMP, 900MHZ, 8PSOP, POWERWISE | element14 |
Differential Amplifiers, LMH6553MR/NOPB | RS |
Where can I find additional details, specifications and documents for a LMH6553MR/NOPB .?
Additional datasheets, footprints and schematics for LMH6553MR/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH6553MR/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6553MR/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6553MR/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6553MR/NOPB . fall under?
The LMH6553MR/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6553MR/NOPB . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6553MR/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6553MR/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6553MR/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LMH6553MR/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6553MR/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH6553MR/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH6553MR/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.