Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Gain dB Max | - |
Bandwidth | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Range | 2.7V to 36V |
Slew Rate | 0.1V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V |
Supply Current | 160µA |
Dual, Low Power, Single-Supply Difference Amplifier | Texas Instruments |
Amplifier, Diff, 300Khz, 0.1V/Us, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA2132UA .?
Additional datasheets, footprints and schematics for INA2132UA . are listed on our Part Details page. You can also find images and similar parts to INA2132UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2132UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2132UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2132UA . fall under?
The INA2132UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2132UA . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2132UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2132UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2132UA . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA2132UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2132UA . often in real-time on the comparison pages.
What if I can't find stock of INA2132UA .?
You can fill out our help required form which you can use to request a quote for INA2132UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.