THS4130CD . Part Information
Details for THS4130CD . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.4300 |
10 | 8.2600 |
25 | 8.0900 |
50 | 7.9200 |
100 | 7.7600 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1Amplifiers |
Input Offset Voltage | 2mV |
Gain dB Max | 2dB |
Bandwidth | 150MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2V to ± 16.5V |
Slew Rate | 52V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 16.5V |
Amplifier Type | Low Noise |
Base Number | 4130 |
Input Offset Voltage Max | 250µV |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 14mA |
Supply Voltage Max | 30V |
Supply Voltage Min | -2.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, AMP DIFF, LOW NOISE, SMD, SOIC8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:2dB; Bandwidth:150MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a THS4130CD .?
Additional datasheets, footprints and schematics for THS4130CD . are listed in our Part Details tab. You can also find the THS4130CD . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4130CD . in the Pricing & Inventory tab next to part details. You can view THS4130CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4130CD . fall under?
The THS4130CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4130CD . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4130CD . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4130CD . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for THS4130CD . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for THS4130CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4130CD . often in real-time on the comparison pages.
What if I can't find stock of THS4130CD .?
You can fill out our help required form which you can use to request a quote for THS4130CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.