Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1.5mV |
Gain dB Max | 1dB |
Bandwidth | 3.1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 4V to ± 18V |
Slew Rate | 14V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 18V |
Input Offset Voltage Max | 750µV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.4mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
High-Speed, Precision Difference Amplifier (G = 1) | Texas Instruments |
SP Diff Amp Single 18V | RS |
Ic, Amp Diff, Hi Speed, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a INA154UA .?
Additional datasheets, footprints and schematics for INA154UA . are listed on our Part Details page. You can also find images and similar parts to INA154UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA154UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA154UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA154UA . fall under?
The INA154UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA154UA . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA154UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA154UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA154UA . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA154UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA154UA . often in real-time on the comparison pages.
What if I can't find stock of INA154UA .?
You can fill out our help required form which you can use to request a quote for INA154UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.