No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 16.6dB |
Bandwidth | 7GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | UQFN |
No. of Pins | 14Pins |
Supply Voltage Range | 3.3V to 5.25V |
Slew Rate | 18kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
7-GHz, Ultra-Wideband, Fully Differential Amplifier | Texas Instruments |
Diff Amp, 7Ghz, 18Kv/Us, Uqfn-14 | Newark Electronics |
7GHz,Ultra-WB, Fully Diff Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMH3401IRMST .?
Additional datasheets, footprints and schematics for LMH3401IRMST . are listed on our Part Details page. You can also find images and similar parts to LMH3401IRMST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH3401IRMST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH3401IRMST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH3401IRMST . fall under?
The LMH3401IRMST . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH3401IRMST . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH3401IRMST . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH3401IRMST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH3401IRMST . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMH3401IRMST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH3401IRMST . often in real-time on the comparison pages.
What if I can't find stock of LMH3401IRMST .?
You can fill out our help required form which you can use to request a quote for LMH3401IRMST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.