Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 150µV |
Gain dB Max | - |
Bandwidth | 1.5MHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Slew Rate | 5V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Diff Amp, 1.5Mhz, 5V/Us, Soic-14 | Newark Electronics |
Dual 1.5-MHz, 450-µV offset, 0.95-mA power, precision difference amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA2133UA .?
Additional datasheets, footprints and schematics for INA2133UA . are listed on our Part Details page. You can also find images and similar parts to INA2133UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2133UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2133UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2133UA . fall under?
The INA2133UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2133UA . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2133UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2133UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2133UA . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for INA2133UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2133UA . often in real-time on the comparison pages.
What if I can't find stock of INA2133UA .?
You can fill out our help required form which you can use to request a quote for INA2133UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.