| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1Amplifiers |
|---|---|
| Input Offset Voltage | 500µV |
| Gain dB Max | 10dB |
| Bandwidth | 150kHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Range | ± 2.25V to ± 18V |
| Slew Rate | 5V/µs |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2.25V to ± 18V |
| Amplifier Type | High Speed |
| Base Number | 143 |
| IC Generic Number | 143 |
| Input Offset Voltage Max | 250µV |
| Logic Function Number | 143 |
| Operating Temperature Range | -55°C to +125°C |
| Operational Amplifier Features | High Speed |
| Programmable Gain Max | 10 |
| Supply Current | 950µA |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 4.5V |
| Termination Type | Surface Mount Device |
| IC: differential amplifier | TME |
Where can I find additional details, specifications and documents for a INA143UA .?
Additional datasheets, footprints and schematics for INA143UA . are listed on our Part Details page. You can also find images and similar parts to INA143UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA143UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA143UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA143UA . fall under?
The INA143UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA143UA . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA143UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA143UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA143UA . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for INA143UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA143UA . often in real-time on the comparison pages.
What if I can't find stock of INA143UA .?
You can fill out our help required form which you can use to request a quote for INA143UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.