Automation & Process Control
Category Selection
View Parts from CategoryThermostats
19 parts
Panel Displays & Instrumentation
4412 parts
Control Gear & Switch Gear
1253 parts
Contactors & Accessories
1707 parts
Signal Conditioning
342 parts
Motors & Drives
2346 parts
Pneumatics
403 parts
Automation Signaling
1709 parts
Machine Safety
239 parts
Network Control
145 parts
Parts from Automation & Process Control Category
SOUNDER, MIDI RED 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:110dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Midi Series; Resonant Frequency:-; Current Consumption:34mA; External Depth:132mm;RoHS Compliant: Yes
SOUNDER, MINI GREY 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:100dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Mini Series; Resonant Frequency:-; Current Consumption:35mA; External RoHS Compliant: Yes
SOUNDER, MINI GREY 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:100dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Mini Series; Resonant Frequency:-; Current Consumption:32mA; External RoHS Compliant: Yes
SOUNDER, MINI RED 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:100dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Mini Series; Resonant Frequency:-; Current Consumption:35mA; External RoHS Compliant: Yes
SOUNDER, MINI RED 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:100dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Mini Series; Resonant Frequency:-; Current Consumption:32mA; External Depth:119mm;RoHS Compliant: Yes
INDICATOR W/BUZZER, PULSE, 83DB, 30V; Supply Voltage VAC:30V; Supply Voltage VDC:30V; Tones:Pulse; Sound Level SPL:83dB; IP / NEMA Rating:IP40, NEMA 12; Product Range:RMQ-Titan M22 Series; Resonant Frequency:-; Current Consumption:-
ASI(WITHOUTSENSORS) ROHS COMPLIANT: YES
AUDIO SIGNAL INDICATOR, 95DB, 24VDC; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Continuous, Intermittent; Sound Level SPL:95dB; IP / NEMA Rating:IP40; Product Range:-; Resonant Frequency:3kHz; Current Consumption:50mA RoHS Compliant: Yes
MIDI VIBRATING HORN; Supply Voltage VAC:-; Supply Voltage VDC:-; Tones:-; Sound Level SPL:92dB; IP / NEMA Rating:-; Product Range:-; Resonant Frequency:-; Current Consumption:-; External Depth:-; Operating Temperature Min:- RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:-; Supply Voltage VDC:12V; Tones:Continuous; Sound Level SPL:94dBA; IP / NEMA Rating:-; Product Range:435 Series; Resonant Frequency:-; Current Consumption:125mA; External Depth:254mm RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Continuous; Sound Level SPL:90dBA; IP / NEMA Rating:-; Product Range:435 Series; Resonant Frequency:-; Current Consumption:62mA; External Depth:102mm RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:-; Supply Voltage VDC:32V; Tones:Continuous; Sound Level SPL:90dBA; IP / NEMA Rating:-; Product Range:435 Series; Resonant Frequency:-; Current Consumption:47mA; External Depth:102mm RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Continuous; Sound Level SPL:92dBA; IP / NEMA Rating:-; Product Range:435 Series; Resonant Frequency:-; Current Consumption:62mA; External Depth:152mm RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:24V; Supply Voltage VDC:-; Tones:Continuous; Sound Level SPL:103dBA; IP / NEMA Rating:-; Product Range:876 Series; Resonant Frequency:-; Current Consumption:630mA; External Depth:84mm RoHS Compliant: No
VIBRATION TRANSDUCER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Continuous; Sound Level SPL:91dBA; IP / NEMA Rating:-; Product Range:871 Series; Resonant Frequency:-; Current Consumption:160mA; External Depth:48mm RoHS Compliant: No