Automation & Process Control
Category Selection
View Parts from CategoryThermostats
19 parts
Panel Displays & Instrumentation
4412 parts
Control Gear & Switch Gear
1253 parts
Contactors & Accessories
1707 parts
Signal Conditioning
342 parts
Motors & Drives
2346 parts
Pneumatics
403 parts
Automation Signaling
1709 parts
Machine Safety
239 parts
Network Control
145 parts
Parts from Automation & Process Control Category
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:-30°C; Operating Temperature Max:30°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:40°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:80°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:90°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:30°C; Operating Temperature Max:150°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:320°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
THERMOSTAT; Thermostat Type:-; Operating Temperature Min:-; Operating Temperature Max:-; Contact Rating:-; Contact Operation:-; Thermostat Mounting:-; Approvals & Standards:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); External
CAPILLARY THERMOSTAT, -30 TO 30 DEG C; Thermostat Type:-; Operating Temperature Min:-30°C; Operating Temperature Max:30°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; ProductRoHS Compliant: Yes
CAPILLARY THERMOSTAT, 0-120 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:0°C; Operating Temperature Max:120°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; ProductRoHS Compliant: Yes