Input / Output Modules
Parts from Input / Output Modules Category
PROGRAMMABLE LOGIC CONTROLLER-PLC, 24VDC; Current Rating:-; Product Range:-; Controller Output Type 1:Transistor; For Use With:Programmers, PLC, Controller, Supply Voltage 24 Volt DC; No. of Digital Inputs:12; Supply Voltage:24VDC RoHS Compliant: Yes
I/O MODULE; Current Rating:150mA; Product Range:-; Accessory Type:Digital DC Input Module; Count Input Frequency:50Hz; External Depth:18.29mm; External Width:82.55mm; For Use With:Opto22 SNAP PAC Systems; Length:82.8mm RoHS Compliant: Yes
DIGITAL I/O MODULE; Current Rating:30mA; Product Range:-; Accessory Type:Digital Input / Output Module; Count Input Frequency:60Hz; External Depth:30mm; External Width:60mm; For Use With:Solid State Relays; Length:112mm RoHS Compliant: Yes
ASI(WITHOUTSENSORS) ROHS COMPLIANT: YES
DC DIGITAL INPUT, 12 CHANNELS, 2.5-30 V, CHANNEL-TO-CHANNEL ISOLATION, HIGH SPEED, QUADRATURE ROHS COMPLIANT: YES
SERIAL I/O OPTION ADAPTER; Current Rating:-; Product Range:-; Accessory Type:Single Serial Port Adapter Module; For Use With:Schneider Momentum Processors RoHS Compliant: Yes
I/O MODULE; Current Rating:20mA; Product Range:-; Accessory Type:Isolated Analogue Input Module; External Depth:18.61mm; External Width:82.56mm; For Use With:Opto22 SNAP PAC Systems; Length:89.79mm; No. of Analog Inputs:2 RoHS Compliant: No
I/O MODULE; Current Rating:150mA; Product Range:-; Accessory Type:Analogue Temperature Input Module; External Depth:18.29mm; External Width:74.93mm; For Use With:Opto22 SNAP PAC Systems; Length:90.17mm; No. of Analog Inputs:4 RoHS Compliant: Yes