Control Station Switches
Parts from Control Station Switches Category
EMPTY HOUSING, 1 COMMAND; Contact Configuration:-; No. of Positions:1 Position; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:Plastic; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017); Colour:Grey; Insulation
PUSHBUTTON, ENCL; Contact Configuration:1NC; No. of Positions:1 Position; Approvals / Standards:IEC 60204, IEC 60947, ISO 13850; IP Rating:IP65; Switch Case:Duroplast; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017);
EMERGENCY-STOP,PUSHBUTTON, SPST-NC, 1, PLASTIC ; Enclosure Material:Plastic; No. of Switch Holes:1Holes; Cutout Diameter:22mm; Cover / Base Color:Yellow; External Height - Metric:85mm; External Width - Metric:85mm; IP Rating:IP65
EMPTY HOUSING, 2 COMMAND; Contact Configuration:-; No. of Positions:2 Position; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:Plastic; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017); Colour:Grey; Insulation
EMPTY HOUSING, 3 COMMAND; Contact Configuration:-; No. of Positions:3 Position; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:Plastic; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017); Colour:Grey; Insulation
22MM SWITCHES EM.STOP KEY +N/C; Contact Configuration:SPST-NC; No. of Positions:-; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Contact Resistance:25mohm; Current RoHS Compliant: Yes
22MM SWITCHES EM. STOP TWIST +N/C; Contact Configuration:SPST-NC; No. of Positions:-; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Contact Resistance:25mohm; Current RoHS Compliant: Yes
22MM SWITCHES BOX EM STOP KEY; Contact Configuration:SPST-NC; No. of Positions:-; Approvals / Standards:CSA, UL; IP Rating:IP65; Switch Case:Thermoplastic; Product Range:-; SVHC:No SVHC (07-Jul-2017); Contact Resistance:25mohm; RoHS Compliant: Yes
CONTROL STATION, PUSH BUTTON, 1NC; Contact Configuration:SPST-NC; No. of Positions:-; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Switch Case:Thermoplastic; Product Range:-; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes
CONTROL STATION, PUSHBUTTON, 1NO/1NC; Contact Configuration:SPST-NO, SPST-NC; No. of Positions:1 Position; Switch Case:Stainless Steel; Product Range:-; No. of Positions:1Positions RoHS Compliant: Yes
CONTROL STATION, PUSHBUTTON, 2NO/2NC; Contact Configuration:DPST-NO, DPST-NC; No. of Positions:2 Position; Switch Case:Stainless Steel; Product Range:-; No. of Positions:2Positions RoHS Compliant: Yes