More Automation & Process Control
Parts from More Automation & Process Control Category
DELAY ON MAKE
RFID READ/WRITE 75X75X40MM EIP
PLCs: PLC + OCS
ANALOG PANEL METER MODEL 250-3 RANGE AND SCALE 0-150 VAC, CAL AT 400 HZ
ANALOG PANEL METER MODEL 007 RANGE 0-5 AAC, SCALE 0-1200 AAC, 50/60HZ
ANALOG PANEL METER MODEL 2124 RANGE 4-20 MADC, SCALE 0-100 MADC
SCALE ONLY MODEL 260-3 RANGE AND SCALE 0-5 ADC WHITE ON BLACK
SCALE ONLY MODEL 260-3 RANGE AND SCALE 0-25 MADC, WHITE ON BLACK
SCALE ONLY MODEL 260-3 RANGE AND SCALE 0-10 KILOVOLTS, WHITE ON BLACK
SCALE ONLY MODEL 260-3 RANGE AND SCALE 0-25 KILLOWATTS, WHITE ON BLACK
0200T1T1SDDY90007TAT03.0
VOLTAGE TRANSMITTER SIZE 1500VA, PRIMARY VOLTAGE 13200V, SECONDARY VOLTAGGE 120V
THERMOCOUPLE TYPE J, 20 GAUGE, SINGLE ELEMENT 45 DEGREES, CLOSED END, GROUNDED, FLEXIBLE TUBE, SOLID PIN QUICK DISCONNECT PLUG, LOCK DEPT 20
SCALE ONLY FOR MODEL 1954 RANGE 0-10 VDC, SCALE 0-300 DEGREES F
SCALE ONLY FOR MODEL 1954 RANGE 10-0-10 VDC, SCALE 20-0-20 MADC
SCALE ONLY FOR LFE MODEL 1954 RANGE 0-10 VDC, SCALE 0-12 PRESSURE INCHES OF WATER