Automation & Process Control
Category Selection
View Parts from CategoryThermostats
19 parts
Panel Displays & Instrumentation
4412 parts
Control Gear & Switch Gear
1253 parts
Contactors & Accessories
1707 parts
Signal Conditioning
342 parts
Motors & Drives
2346 parts
Pneumatics
403 parts
Automation Signaling
1709 parts
Machine Safety
239 parts
Network Control
145 parts
Parts from Automation & Process Control Category
Sounder, Midi, Multiple Tones, 110dB, 230VAC, 120mA, IP66, 132mm Ext. Depth RoHS Compliant: Yes
Sounder, Midi, Multiple Tones, 110dB, 60VDC, 120mA, IP66, 132mm Ext. Depth RoHS Compliant: Yes
Sounder, Roshni, Multiple Tones, 96dB, 24VDC, 8mA, IP65, 93mm Ext. Depth RoHS Compliant: Yes
Sounder, Roshni, Multiple Tones, 102dB, 24VDC, 16mA, IP65, 93mm Ext. Depth RoHS Compliant: Yes
Sounder, Roshni, Multiple Tones, 96dB, 24VDC, 8mA, IP65, 93mm Ext. Depth RoHS Compliant: Yes
BEACON, LED, SOLISTA, RED; Tones:-; Supply Voltage V AC:-; Supply Voltage V DC:28VDC; Sound Level SPL:-; IP / NEMA Rating:IP54; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; Resonant Frequency:-; Current RoHS Compliant: Yes
SOUNDER, MAXI GREY 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:120dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Maxi Series; Resonant Frequency:-; Current Consumption:1.6A; External RoHS Compliant: Yes
SOUNDER, MAXI GREY 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:120dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Maxi Series; Resonant Frequency:-; Current Consumption:83mA; External RoHS Compliant: Yes
SOUNDER, MAXI RED 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:120dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Maxi Series; Resonant Frequency:-; Current Consumption:1.6A; External RoHS Compliant: Yes
SOUNDER, MAXI RED 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:120dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Maxi Series; Resonant Frequency:-; Current Consumption:83mA; External Depth:155mm;RoHS Compliant: Yes
SOUNDER, MIDI GREY 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:110dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Midi Series; Resonant Frequency:-; Current Consumption:100mA; External RoHS Compliant: Yes
SOUNDER, MIDI GREY 115/230 VAC; Supply Voltage V AC:230V; Supply Voltage V DC:-; Sound Level SPL:110dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Midi Series; Resonant Frequency:-; Current Consumption:34mA; External RoHS Compliant: Yes
SOUNDER, MIDI RED 10-60 VAC-DC; Supply Voltage V AC:60V; Supply Voltage V DC:60V; Sound Level SPL:110dB; IP / NEMA Rating:IP66, IP69K; Product Range:X10 Midi Series; Resonant Frequency:-; Current Consumption:100mA; External RoHS Compliant: Yes