Rotary Solenoids
Parts from Rotary Solenoids Category
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:2in-lb; Holding Torque - Metric:0.225N-m; No. of Turns:748Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:25°; Solenoid Direction:CW; Coil Voltage:13.2VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:-; Holding Torque - Metric:-; No. of Turns:748Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:-; Solenoid Direction:-; Coil Voltage:13.2VDC; Coil Power Continuous:12.5W RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:5in-lb; Holding Torque - Metric:0.564N-m; No. of Turns:1088Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:25°; Solenoid Direction:CW; Coil Voltage:24VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:-; Holding Torque - Metric:-; No. of Turns:780Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:-; Solenoid Direction:-; Coil Voltage:13.2VDC; Coil Power Continuous:9W RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:-; Holding Torque - Metric:-; No. of Turns:1520Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:-; Solenoid Direction:-; Coil Voltage:27VDC; Coil Power Continuous:12.5W RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:-; Holding Torque - Metric:-; No. of Turns:1088Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:-; Solenoid Direction:-; Coil Voltage:24VDC; Coil Power Continuous:21W RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:0.6in-lb; Holding Torque - Metric:0.067N-m; No. of Turns:1530Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:45°; Solenoid Direction:CW; Coil Voltage:26VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:0.3in-lb; Holding Torque - Metric:0.033N-m; No. of Turns:858Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:45°; Solenoid Direction:CW; Coil Voltage:13.9VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:0.5in-lb; Holding Torque - Metric:0.056N-m; No. of Turns:858Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:25°; Solenoid Direction:CW; Coil Voltage:13.9VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:0.4in-lb; Holding Torque - Metric:0.045N-m; No. of Turns:720Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:45°; Solenoid Direction:CW; Coil Voltage:14.1VDC RoHS Compliant: Yes
SOLENOID, ROTARY, CONTINUOUS; Holding Torque - Imperial:0.9in-lb; Holding Torque - Metric:0.101N-m; No. of Turns:720Turns; Solenoid Duty Cycle:Continuous; Maximum Stroke:25°; Solenoid Direction:CW; Coil Voltage:14.1VDC RoHS Compliant: Yes
SOLENOID; Holding Force - Imperial:-; Holding Force - Metric:-; Solenoid Direction:-; Coil Voltage VDC Nom:24V; Coil Voltage VAC Nom:-; Solenoid Duty Cycle:-; Coil Power Continuous:6.9W; Coil Resistance:-; Product Range:-; Body RoHS Compliant: Yes