Phase Angle Power Regulators
Parts from Phase Angle Power Regulators Category
POWER REGULATOR; On State Current Max:25A; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Isolation Voltage:2.5kV; Supply Frequency:60Hz; Operating Temperature Min:-; Operating Temperature Max:65°C; Product Range:-; SVHC:No RoHS Compliant: Yes
MOTOR CONTROLLER, 2-PHASE, 90-140VAC, 12.5mA; On State Current Max:-; Supply Voltage Min:90VAC; Supply Voltage Max:140VAC; Isolation Voltage:4000Vrms; Supply Frequency:65Hz; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
POWER REGULATORS; On State Current Max:10A; Supply Voltage Min:99V; Supply Voltage Max:253V; Isolation Voltage:-; Supply Frequency:60Hz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; Frequency:60Hz RoHS Compliant: Yes
IC, POWER REGULATOR, 15A; On State Current Max:15A; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Isolation Voltage:-; Supply Frequency:60Hz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
POWER CONTROLLER + POT, 10A; On State Current Max:10A; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Isolation Voltage:-; Supply Frequency:60Hz; Operating Temperature Min:0°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes
POWER REGULATORS; On State Current Max:15A; Supply Voltage Min:2.7V; Supply Voltage Max:253V; Isolation Voltage:-; Supply Frequency:60Hz; Operating Temperature Min:0°C; Operating Temperature Max:75°C; Product Range:-; Frequency:60Hz RoHS Compliant: Yes
POWER CONTROLLER + POT, 6A; On State Current Max:6A; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Isolation Voltage:-; Supply Frequency:60Hz; Operating Temperature Min:0°C; Operating Temperature Max:75°C; Product Range:-; RoHS Compliant: Yes
PHASE ANGLE CONTROLLER; On State Current Max:25A; Supply Voltage Min:25VAC; Supply Voltage Max:230VAC; Isolation Voltage:2500Vrms; Supply Frequency:60Hz; Operating Temperature Min:-; Operating Temperature Max:65°C; Product Range:- RoHS Compliant: Yes