Silencers
Parts from Silencers Category
EXHAUST SILENCER, MALE, G1/8; Operating Pressure Max:12bar; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Product Range:-; Material:Bronze; Operating Pressure Range:12bar; Pressure Max:12bar; Temperature Max:80°C;RoHS Compliant: NA
EXHAUST SILENCER, MALE, G1/4; Operating Pressure Max:12bar; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Product Range:-; Material:Bronze; Operating Pressure Range:12bar; Pressure Max:12bar; Temperature Max:80°C;RoHS Compliant: NA
EXHAUST SILENCER, MALE, G1/2; Operating Pressure Max:12bar; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Product Range:-; Material:Bronze; Operating Pressure Range:12bar; Pressure Max:12bar; Temperature Max:80°C;RoHS Compliant: NA
EXHAUST SILENCER, MALE, G1/8; Operating Pressure Max:12bar; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Product Range:-; Material:Bronze; Operating Pressure Range:12bar; Pressure Max:12bar; Temperature Max:80°C;RoHS Compliant: NA
EXHAUST SILENCER, MALE, G1/4; Operating Pressure Max:12bar; Operating Temperature Min:-20°C; Operating Temperature Max:150°C; Product Range:-; Material:Brass; Operating Pressure Range:12bar; Pressure Max:12bar; Temperature Max:80°C; RoHS Compliant: NA