Control Station Switches
Parts from Control Station Switches Category
CONTROL STATION, EMERGENCY STOP, SPST-NC; Contact Configuration:SPST-NC; No. of Positions:1 Position; Approvals / Standards:CSA C22-2 No. 14, EN 60947, EN 60204, IEC 60204, IEC 60947, ISO 13850, JIS C 4520, UL 508; IP Rating:IP66; RoHS Compliant: Yes
CONTROL STATION, EMERGENCY STOP, SPST-NC; Contact Configuration:SPST-NC; No. of Positions:1 Position; Approvals / Standards:CSA C22-2 No. 14, EN 60204, EN 60947, IEC 60204, IEC 60947, ISO 13850, JIS C 4520, UL 508; IP Rating:IP65; RoHS Compliant: Yes
CONTROL STATION SWITCH, 1POS, 22MM; Contact Configuration:-; No. of Positions:1 Position; Approvals / Standards:-; IP Rating:IP65, IP657; Switch Case:Zinc Alloy; Product Range:Harmony XAP Series; SVHC:No SVHC (07-Jul-201 RoHS Compliant: NA
CONTROL STATION SWITCH, 1POS, DPST/SPST; Contact Configuration:DPST-NC, SPST-NO; No. of Positions:1 Position; Approvals / Standards:EN/IEC 60204, EN/IEC 60947, EN/ISO 13850; IP Rating:IP65; Switch Case:Zinc Alloy; Product RoHS Compliant: Yes
CONTROL STATION, 1NO; Contact Configuration:SPST-NO; No. of Positions:1 Position; Approvals / Standards:CSA 22.2 No. 14, IEC 50102, IEC 60529, IEC 60947, JIS C 4520, UL 508; IP Rating:IP65; Switch Case:PC (Polycarbonate); Product RoHS Compliant: Yes
CONTROL STATION, 1NO; Contact Configuration:SPST-NO; No. of Positions:1 Position; Approvals / Standards:CSA 22.2 No. 14, IEC 50102, IEC 60529, IEC 60947, JIS C 4520, UL 508; IP Rating:IP65; Switch Case:PC (Polycarbonate); Product RoHS Compliant: Yes
CONTROL STATION, 1NO/1NC; Contact Configuration:SPST-NO; No. of Positions:2 Position; Approvals / Standards:CSA 22.2 No. 14, EN 50102, IEC 60529, IEC 60947, JIS C 4520, UL 508; IP Rating:IP65; Switch Case:Plastic; Product Range:XAL RoHS Compliant: Yes
CONTROL STATION, 1NO/1NC; Contact Configuration:SPST-NO, SPST-NC; No. of Positions:2 Position; Approvals / Standards:CSA 22.2 No. 14, EN 50102, IEC 60529, IEC 60947, JIS C 4520, UL 508; IP Rating:IP65; Switch Case:PC (Polycarbonate);RoHS Compliant: Yes
CONTROL STATION, 1NO/1NC; Contact Configuration:SPST-NO, SPST-NC; No. of Positions:2 Position; Approvals / Standards:CSA 22.2 No. 14, EN 50102, IEC 60529, IEC 60947, JIS C 4520, UL 508; IP Rating:IP65; Switch Case:PC (Polycarbonate);RoHS Compliant: Yes
CONTROL STATION, 2 PUSH BUTTONS; Contact Configuration:SPST; No. of Positions:2 Position; Approvals / Standards:CSA C22-2 No. 14, EN 60947, IEC 60947, UL 508; IP Rating:IP65; Switch Case:PC (Polycarbonate); Product Range:-; SVHC:No RoHS Compliant: Yes
CONTROL STATION, 2NC; Contact Configuration:2NC; No. of Positions:-; Approvals / Standards:CSA 22.2 No. 14, IEC 50102, IEC 60529, IEC 60947, JIS C 4520, JIS C 852, UL 508; IP Rating:-; Switch Case:Plastic; Product Range:Harmony XALK RoHS Compliant: Yes
SWITCH CONTROL STATION, 30VDC, 0.1A, M12; Contact Configuration:-; No. of Positions:-; Approvals / Standards:CE; IP Rating:IP67; Switch Case:PBT (Polybutylene Terephthalate); Product Range:-
CONTROL STATION SWITCH, PBT, 2POS, IP67; Contact Configuration:-; No. of Positions:2 Position; Approvals / Standards:-; IP Rating:IP67; Switch Case:PBT (Polybutylene Terephthalate); Product Range:84 Series