Status: | Unknown |
---|---|
Series: | Harmony XALD Series |
RoHS: | Unknown |
Prices starting from US$25.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.19
|
229
in stock
|
Buy Now | |
Distrelec
from US$25.44
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.36
|
18
in stock
|
Buy Now | |
Conrad
from US$31.79
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$29.61
|
-
|
Buy Now | |
element14
from US$27.99
|
-
|
Buy Now | |
Farnell
from US$28.60
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
IP Rating | IP65 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALD Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA C22-2 No 14 EN/IEC 60947 JIS C 4520 UL 508 IEC 60529 EN 50102 |
Enclosed Push button, Green "I" | RS |
Schneider Electric Dark Grey Station, Enclosured Green Push Button, Ø22mm, 600V, 1 NO | Distrelec |
Control station | Transfer Multisort Elektronik |
Case colour (details): Dark grey, Light grey | Conrad |
Control Station, 1No | Newark Electronics |
CONTROL STATION, 1NO | element14 |
Where can I find additional details, specifications and documents for a XALD102?
Additional datasheets, footprints and schematics for XALD102 are listed on our Part Details page. You can also find images and similar parts to XALD102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD102 fall under?
The XALD102 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALD102 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD102 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD102 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for XALD102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD102 often in real-time on the comparison pages.
What if I can't find stock of XALD102?
You can fill out our help required form which you can use to request a quote for XALD102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.