Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | CSA C22-2 No. 14 EN 60204 EN 60947 IEC 60204 IEC 60947 ISO 13850 JIS C 4520 UL 508 |
IP Rating | IP65 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALK Series |
SVHC | No SVHC (15-Jan-2018) |
Emergency Stop Station 1NC Key Release | RS |
Control station | Transfer Multisort Elektronik |
Control Station, Emergency Stop, Spst-Nc | Newark Electronics |
CONTROL STATION, EMERGENCY STOP, SPST-NC | element14 |
Where can I find additional details, specifications and documents for a XALK188?
Additional datasheets, footprints and schematics for XALK188 are listed on our Part Details page. You can also find images and similar parts to XALK188 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK188 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK188 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK188 fall under?
The XALK188 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALK188 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK188 you can contact the distributor directly for product support, shipping queries etc.
Is the XALK188 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK188 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALK188.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK188 often in real-time on the comparison pages.
What if I can't find stock of XALK188?
You can fill out our help required form which you can use to request a quote for XALK188 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.