Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | CSA C22-2 No. 14 EN 60947 IEC 60947 UL 508 |
IP Rating | IP65 |
Switch Case | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Size | 22mm |
Enclosed Push buttons Green "I", Red "O" | RS |
Control Station, 2 Push Buttons | Newark Electronics |
CONTROL STATION, 2 PUSH BUTTONS | element14 |
Where can I find additional details, specifications and documents for a XALD214?
Additional datasheets, footprints and schematics for XALD214 are listed on our Part Details page. You can also find images and similar parts to XALD214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD214 fall under?
The XALD214 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALD214 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD214 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD214 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALD214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD214 often in real-time on the comparison pages.
What if I can't find stock of XALD214?
You can fill out our help required form which you can use to request a quote for XALD214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.