Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 5 Position, 5Ways |
Approvals / Standards | EN 60947 IEC 60947 |
IP Rating | IP65 |
Switch Case | Plastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Colour | Black |
Enclosure Material | Nylon |
Enclosure Type | Control |
No. of Switch Holes | 5Holes |
Empty Harsh Environment enclosure 5 Hole | RS |
Cont. Station Harsh Env. 5Hole | Newark Electronics |
CONT. STATION HARSH ENV. 5HOLE | Farnell |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a XALG05?
Additional datasheets, footprints and schematics for XALG05 are listed on our Part Details page. You can also find images and similar parts to XALG05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALG05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALG05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALG05 fall under?
The XALG05 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALG05 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALG05 you can contact the distributor directly for product support, shipping queries etc.
Is the XALG05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALG05 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for XALG05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALG05 often in real-time on the comparison pages.
What if I can't find stock of XALG05?
You can fill out our help required form which you can use to request a quote for XALG05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.