Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Prices starting from US$40.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.50
|
850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.28
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$92.92
|
88
in stock
|
Buy Now | |
element14
from US$135.21
|
88
in stock
|
Buy Now | |
Farnell
from US$46.87
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$52.61
|
3
in stock
|
Buy Now | |
RS Americas
from US$117.85
|
3
in stock
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | CSA C22-2 No. 14 EN 60204 EN 60947 IEC 60204 IEC 60364 IEC 60947 ISO 13850 JIS C 4520 UL 508 |
IP Rating | IP66 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALK Series |
SVHC | No SVHC (15-Jan-2018) |
Emergency Stop Station 1NC Turn Release | RS |
Control station | Transfer Multisort Elektronik |
Control Station, Emergency Stop/Off | Newark Electronics |
CONTROL STATION, EMERGENCY STOP/OFF | element14 |
Schneider Electric XALK178 E Stop Twist to Reset Yellow 40mm Mushroom Head | Rapid Electronics |
Electric Harmony E-Stop, Twist to Reset, Yellow 40mm Mushroom Head | Schneider Electric XALK178 | RS Americas |
Where can I find additional details, specifications and documents for a XALK178?
Additional datasheets, footprints and schematics for XALK178 are listed on our Part Details page. You can also find images and similar parts to XALK178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK178 fall under?
The XALK178 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALK178 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK178 you can contact the distributor directly for product support, shipping queries etc.
Is the XALK178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK178 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALK178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK178 often in real-time on the comparison pages.
What if I can't find stock of XALK178?
You can fill out our help required form which you can use to request a quote for XALK178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.