Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Contact Configuration | 2NC |
---|---|
No. of Positions | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 JIS C 852 UL 508 |
IP Rating | - |
Switch Case | Plastic |
Product Range | Harmony XALK Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA C22-2 No 14 EN/IEC 60204 IEC 60364 JIS C 4520 UL 508 IEC 60529 EN 50102 |
Material | Plastic |
Emergency Stop Station 2NC Turn Release | RS |
Control Station, 2Nc | Newark Electronics |
CONTROL STATION, 2NC | Farnell |
Schneider Electric Emergency Off Switch, Enclosure Red / Yellow / Grey, Ø22mm, 600V, 2NC | Distrelec |
Additional technical information: Operating type: 1 button, emergency stop rotary switch | Conrad |
Control station | Transfer Multisort Elektronik |
Switch, Pushbtn, E-Stop Control Station Enclosure, 6A 120VAC, 2NC, UL CSA | Schneider Electric XALK178F | RS Americas |
Where can I find additional details, specifications and documents for a XALK178F?
Additional datasheets, footprints and schematics for XALK178F are listed on our Part Details page. You can also find images and similar parts to XALK178F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK178F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK178F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK178F fall under?
The XALK178F is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALK178F when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK178F you can contact the distributor directly for product support, shipping queries etc.
Is the XALK178F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK178F have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, Distrelec and Conrad have stock available or on a lead time for XALK178F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK178F often in real-time on the comparison pages.
What if I can't find stock of XALK178F?
You can fill out our help required form which you can use to request a quote for XALK178F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.