Status: | Unknown |
---|---|
Series: | Harmony XALK Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | CSA C22-2 No. 14 EN 60947 EN 60204 IEC 60204 IEC 60947 ISO 13850 JIS C 4520 UL 508 |
IP Rating | IP66 |
Switch Case | PC (Polycarbonate) |
Product Range | Harmony XALK Series |
SVHC | No SVHC (15-Jan-2018) |
Emergency Stop Station 1NC French Text | RS |
Control Station, Emergency Stop, Spst-Nc | Newark Electronics |
CONTROL STATION, EMERGENCY STOP, SPST-NC | element14 |
Where can I find additional details, specifications and documents for a XALK1781?
Additional datasheets, footprints and schematics for XALK1781 are listed on our Part Details page. You can also find images and similar parts to XALK1781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALK1781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALK1781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALK1781 fall under?
The XALK1781 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALK1781 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALK1781 you can contact the distributor directly for product support, shipping queries etc.
Is the XALK1781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALK1781 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XALK1781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALK1781 often in real-time on the comparison pages.
What if I can't find stock of XALK1781?
You can fill out our help required form which you can use to request a quote for XALK1781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.