Status: | Unknown |
---|---|
Series: | XAL Series |
RoHS: | Unknown |
Prices starting from US$38.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.79
|
147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.02
|
18
in stock
|
Buy Now | |
Distrelec
from US$45.03
|
18
in stock
|
Buy Now | |
Conrad
from US$57.92
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$47.05
|
2
in stock
|
Buy Now | |
element14
from US$50.40
|
2
in stock
|
Buy Now | |
Farnell
from US$47.79
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$56.40
|
-
|
Buy Now |
Contact Configuration | SPST-NO SPST-NC |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | CSA 22.2 No. 14 EN 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
IP Rating | IP65 |
Switch Case | PC (Polycarbonate) |
Product Range | XAL Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA C22-2 No 14 EN/IEC 60947 JIS C 4520 UL 508 IEC 60529 EN 50102 |
Enclosed Push buttons Green "I", Red "O" | RS |
Control station | Transfer Multisort Elektronik |
Schneider Electric Dark Grey Station, Start & Stop Push Button, Ø22mm, 600V, 1NO + 1NC | Distrelec |
Case colour (details): Dark grey, Light grey | Conrad |
Control Station, 1No/1Nc | Newark Electronics |
CONTROL STATION, 1NO/1NC | element14 |
Schneider Electric XALD213 Start/Stop Control Station Start 1 N/O Stop 1 N/C | Rapid Electronics |
Where can I find additional details, specifications and documents for a XALD213?
Additional datasheets, footprints and schematics for XALD213 are listed on our Part Details page. You can also find images and similar parts to XALD213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XALD213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XALD213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XALD213 fall under?
The XALD213 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to XALD213 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XALD213 you can contact the distributor directly for product support, shipping queries etc.
Is the XALD213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XALD213 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for XALD213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XALD213 often in real-time on the comparison pages.
What if I can't find stock of XALD213?
You can fill out our help required form which you can use to request a quote for XALD213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.