Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A36675-000,
8-1202146-3 |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.20
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$9.36
|
17,181
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.36
|
4,009
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$8.57
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
3
in stock
|
Buy Now | |
TTI Europe
from US$5.95
|
-
|
Buy Now | |
Sager
from US$3.79
|
-
|
Buy Now |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Fluoropolymer |
---|---|
Weight per Piece | 1.07g |
Splice Material | Nickel-Plated |
Plating Material | Nickel |
Insulation Sleeve Material | Fluoropolymer |
Splice Features | Splice Kit |
Splice Configuration | Single to Single |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 20 – 16AWG, .39 – 1.34mm², 1216 – 2426CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | Yes |
Heavy Duty | No |
Comment | Parts will meet all performance requirements of SAE AS-81824 when properly installed. |
Barrel Color | Clear |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Splice Type | In-Line Splice |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Accessory Type | Splice |
Sealable | Yes |
Serrated | No |
Barrel Type | Closed Barrel |
Support Style | Non-Insulation Support |
Termination Method | Crimp |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
A36675-000 SPLICE | Heilind Electronics |
Cable Accessories Mini Seal Splice Fluoropolymer Blue Nickel | Avnet America |
Solder Sleeves & Shield Tubing D-200-83 |Raychem Te Connectivity A36675-000 | Newark Electronics |
Terminals CLAMP RING 27.94x2.79mm BL | Rapid Electronics |
Where can I find additional details, specifications and documents for a A36675-000?
Additional datasheets, footprints and schematics for A36675-000 are listed on our Part Details page. You can also find images and similar parts to A36675-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A36675-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A36675-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A36675-000 fall under?
The A36675-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to A36675-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A36675-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A36675-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A36675-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Newark Electronics and Rapid Electronics have stock available or on a lead time for A36675-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A36675-000 often in real-time on the comparison pages.
What if I can't find stock of A36675-000?
You can fill out our help required form which you can use to request a quote for A36675-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.