Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1200422-9,
D26742-000 |
No distributors results available
Wire Color | White with Yellow Stripe |
---|---|
Conductor Material | Silver-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .038in |
Wire Size | 20AWG |
Overall Outside Diameter | .038in |
Strand Size | 32AWG |
Wire Diameter | .058in |
Voltage Rating | 600V |
Product Type | Wire |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a D26742-000?
Additional datasheets, footprints and schematics for D26742-000 are listed on our Part Details page. You can also find images and similar parts to D26742-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D26742-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D26742-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D26742-000 fall under?
The D26742-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to D26742-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D26742-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D26742-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D26742-000 have stock available?
There is no stock from authorised distributors for D26742-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D26742-000 often in real-time on the comparison pages.
What if I can't find stock of D26742-000?
You can fill out our help required form which you can use to request a quote for D26742-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.