Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU6744-000 |
Conductor Material | Silver-Coated High Strength Copper Alloy |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Red |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.52mm, .06in |
Conductor Diameter | 1.27mm, .05in |
Overall Outside Diameter | 1.52mm, .0598in |
Wire Size | 18AWG |
Cable Insulation Thickness | .005in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Style | Primary |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 18AWG Silver Plated Copper Red 600V | Avnet America |
Hook-up Wire 55A0114-18-2 | Sager |
Where can I find additional details, specifications and documents for a CU6744-000?
Additional datasheets, footprints and schematics for CU6744-000 are listed on our Part Details page. You can also find images and similar parts to CU6744-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU6744-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU6744-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU6744-000 fall under?
The CU6744-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CU6744-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU6744-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU6744-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU6744-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CU6744-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU6744-000 often in real-time on the comparison pages.
What if I can't find stock of CU6744-000?
You can fill out our help required form which you can use to request a quote for CU6744-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.