Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1196182-5,
799635-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated Copper |
Wire Color | Red |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .965mm, .038in |
Overall Outside Diameter | .05in, 1.27mm |
Cable Insulation Thickness | .005in |
Wire Diameter | 1.27mm, .05in |
Strand Size | 32AWG |
Wire Size | 20AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Single Conductor Cable 20AWG Silver Plated Copper Red 600V | Avnet America |
Hook-up Wire 22759/44-20-2 | Sager |
Where can I find additional details, specifications and documents for a 799635-000?
Additional datasheets, footprints and schematics for 799635-000 are listed on our Part Details page. You can also find images and similar parts to 799635-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 799635-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799635-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 799635-000 fall under?
The 799635-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 799635-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 799635-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 799635-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 799635-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 799635-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 799635-000 often in real-time on the comparison pages.
What if I can't find stock of 799635-000?
You can fill out our help required form which you can use to request a quote for 799635-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.