Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 55A3822-20-2/9 |
No distributors results available
View Full Pricing & Stock ComparisonInsulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Silver-Coated Copper |
Wire Size | 20AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CC4429-000?
Additional datasheets, footprints and schematics for CC4429-000 are listed on our Part Details page. You can also find images and similar parts to CC4429-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC4429-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC4429-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC4429-000 fall under?
The CC4429-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CC4429-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC4429-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC4429-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC4429-000 have stock available?
There is no stock from authorised distributors for CC4429-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC4429-000 often in real-time on the comparison pages.
What if I can't find stock of CC4429-000?
You can fill out our help required form which you can use to request a quote for CC4429-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.