Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CU3470-000 |
Wire Color | Red |
---|---|
Conductor Material | Silver-Coated High Strength Copper Alloy |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | 1.27mm, .0496in |
Wire Diameter | .05in, 1.27mm |
Strand Size | 32AWG |
Conductor Diameter | .037in, .95mm |
Conductor Diameter Range | .037 – .039in |
Wire Size | 20AWG |
Voltage Rating | 600V |
Resistance (Max) | 10.7 Ω/1000ft @ 20°C |
Wire Source | United States |
Product Type | Wire |
Cable Style | Primary |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
Cable 1Conductor 20AWG Silver Plated Copper 600V Red | Avnet America |
Hook-up Wire 55/0114-20-2 | Sager |
Where can I find additional details, specifications and documents for a CU3470-000?
Additional datasheets, footprints and schematics for CU3470-000 are listed on our Part Details page. You can also find images and similar parts to CU3470-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CU3470-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CU3470-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CU3470-000 fall under?
The CU3470-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CU3470-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CU3470-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CU3470-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CU3470-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CU3470-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CU3470-000 often in real-time on the comparison pages.
What if I can't find stock of CU3470-000?
You can fill out our help required form which you can use to request a quote for CU3470-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.