C46806-000 Hook Up Wire by TE Connectivity

55PC0216-20-9CS2502

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1200883-8,
C46806-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now

Specifications

Wire Color White
Conductor Material Nickel-Coated High Strength Copper Alloy
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Number of Conductors 1
Number of Strands 19
Overall Outside Diameter .054in
Wire Size 20AWG
Strand Size 32AWG
Voltage Rating 600V
Product Type Wire
Cable Type Spec 55
Product Classification High Performance - Spec 44, 55 & RCW
Cable Style Primary
Operating Temperature Range -65 – 200°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a C46806-000?

Additional datasheets, footprints and schematics for C46806-000 are listed on our Part Details page. You can also find images and similar parts to C46806-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C46806-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C46806-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C46806-000 fall under?

The C46806-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to C46806-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C46806-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C46806-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C46806-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for C46806-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C46806-000 often in real-time on the comparison pages.

What if I can't find stock of C46806-000?

You can fill out our help required form which you can use to request a quote for C46806-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay