360373-000 Hook Up Wire by TE Connectivity

22759/43-18-3

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1192703-1,
360373-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.00
-
Buy Now
Logo for Sager
Sager
from US$2.21
-
Buy Now

Specifications

Conductor Material Silver-Coated Copper
Wire Color Orange
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Number of Strands 19
Number of Conductors 1
Overall Outside Diameter .07in, 1.78mm
Wire Diameter 1.78mm, .07in
Cable Insulation Thickness .003in
Wire Size 18AWG
Conductor Diameter 1.19mm, .047in
Strand Size 30AWG
Voltage Rating 600V
Wire Source United States
Cable Type MIL-DTL-22759
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Product Type Wire
Cable Style Primary
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

High Performance Cable 1Conductors 18AWG Silver Plated Copper Orange 600V | Avnet America
Hook-up Wire 22759/43-18-3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 360373-000?

Additional datasheets, footprints and schematics for 360373-000 are listed on our Part Details page. You can also find images and similar parts to 360373-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 360373-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360373-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 360373-000 fall under?

The 360373-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 360373-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 360373-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 360373-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 360373-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 360373-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 360373-000 often in real-time on the comparison pages.

What if I can't find stock of 360373-000?

You can fill out our help required form which you can use to request a quote for 360373-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay