150282-002 Hook Up Wire by TE Connectivity

55A0814-20-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 150282-002,
6-1191086-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Color Red
Conductor Material Silver-Coated High Strength Copper Alloy
Number of Conductors 1
Number of Strands 19
Wire Size 20AWG
Cable Insulation Thickness .077mm
Strand Size 32AWG
Overall Outside Diameter .058in, 1.47mm
Conductor Diameter .97mm, .038in
Wire Diameter .058in, 1.47mm
Voltage Rating 600V
Wire Source United States
Cable Style Primary
Cable Type Spec 55
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Hook-up Wire 55A0814-20-2 PRICE PER FOOT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 150282-002?

Additional datasheets, footprints and schematics for 150282-002 are listed on our Part Details page. You can also find images and similar parts to 150282-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 150282-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150282-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 150282-002 fall under?

The 150282-002 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 150282-002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 150282-002 you can contact the distributor directly for product support, shipping queries etc.

Is the 150282-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 150282-002 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 150282-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 150282-002 often in real-time on the comparison pages.

What if I can't find stock of 150282-002?

You can fill out our help required form which you can use to request a quote for 150282-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay