CZ3146-000 Twisted Pair Cable by TE Connectivity

55A1832-20-23/26/29-2

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ3146-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Silver-Coated Copper
Wire Size 20AWG
Voltage Rating 600VAC
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Multi-Conductor Cables 55A1832-20-23/26/29-2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ3146-000?

Additional datasheets, footprints and schematics for CZ3146-000 are listed on our Part Details page. You can also find images and similar parts to CZ3146-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ3146-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ3146-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ3146-000 fall under?

The CZ3146-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to CZ3146-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ3146-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ3146-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ3146-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ3146-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ3146-000 often in real-time on the comparison pages.

What if I can't find stock of CZ3146-000?

You can fill out our help required form which you can use to request a quote for CZ3146-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay