Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ1857-000 |
Conductor Stranding | High Strand Count Conductor |
---|---|
Wire Color | Black |
Conductor Material | Silver-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 154 |
Number of Conductors | 1 |
Conductor Diameter | .037in |
Wire Size | 20AWG |
Overall Outside Diameter | .053in |
Wire Diameter | .053in |
Strand Size | 42AWG |
Voltage Rating | 600V |
Wire Class | Outer Space |
Cable Style | Primary |
Cable Type | Spec 80 |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 20AWG Silver Plated Copper Black 600Vac | Avnet America |
Hook-up Wire 82/0112-20-0 | Sager |
Where can I find additional details, specifications and documents for a CZ1857-000?
Additional datasheets, footprints and schematics for CZ1857-000 are listed on our Part Details page. You can also find images and similar parts to CZ1857-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ1857-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ1857-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ1857-000 fall under?
The CZ1857-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CZ1857-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ1857-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ1857-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ1857-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ1857-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ1857-000 often in real-time on the comparison pages.
What if I can't find stock of CZ1857-000?
You can fill out our help required form which you can use to request a quote for CZ1857-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.