Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1618389-8 |
Prices starting from US$72.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$121.15
|
72
in stock
|
Buy Now | |
TTI Europe
from US$78.63
|
1,951
in stock
|
Buy Now | |
Future Electronics
from US$72.19
|
250
in stock
|
Buy Now | |
element14
from US$111.96
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$127.36
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$85.50
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
34
in stock
|
Buy Now | |
Sager
from US$98.67
|
15
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
Boersig
from US$131.26
|
-
|
Buy Now | |
Distrelec
from US$150.91
|
-
|
Buy Now | |
Farnell
from US$300.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 100A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Wire Size | 22AWG, .34mm² |
Coil Wire Length | 15in, 381mm |
Contact Switching Voltage (Max) | 900VDC |
Actuating System | DC |
Coil Voltage Rating | 24VDC |
Coil Resistance | 96Ω |
Coil Voltage (Max) | 24VDC |
Mounting Type | Bottom |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Terminal Configuration | 2 x M4 Bolt |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Coil Termination | Wire |
HIGHCURRENT RELAY LEV100A5ANG | TTI Europe |
24 VDC SPST-NO-DM 100 A Bottom Mount Contactor | Future Electronics |
Contactor, Spst-No, 24Vdc, Panel | Newark Electronics |
CONTACTOR, SPST-NO, 24VDC, PANEL | element14 |
LEV100A5ANG=RELAY, SPST, 24VDC | Heilind Electronics |
LEV100A5ANG=RELAY SPST 24Vdc | Rapid Electronics |
Industrial Relays LEV100A5ANG | Sager |
Electromechanical Relay SPST-NO-DM 100A 24VDC 392Ohm Flange Mount | Avnet America |
TE Connectivity Contactor 1NO / SPST 24V | Distrelec |
Where can I find additional details, specifications and documents for a 9-1618389-8?
Additional datasheets, footprints and schematics for 9-1618389-8 are listed on our Part Details page. You can also find images and similar parts to 9-1618389-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618389-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618389-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618389-8 fall under?
The 9-1618389-8 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 9-1618389-8 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618389-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618389-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618389-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 9-1618389-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618389-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1618389-8?
You can fill out our help required form which you can use to request a quote for 9-1618389-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.