Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200H5ANA |
Prices starting from US$106.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$191.39
|
No stock
|
Buy Now | |
TE Store
from US$206.53
|
1,069
in stock
|
Buy Now | |
TTI Europe
from US$114.95
|
455
in stock
|
Buy Now | |
Heilind Electronics
from US$127.76
|
281
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$127.76
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$149.00
|
50
in stock
|
Buy Now | |
Distrelec
from US$274.61
|
50
in stock
|
Buy Now | |
Avnet America
from US$142.52
|
-
|
Buy Now | |
RS Americas
from US$185.82
|
-
|
Buy Now | |
Richardson RFPD
from US$106.46
|
-
|
Buy Now | |
Sager
from US$155.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 15.3in, 390mm |
Wire Size | .34mm², 22AWG |
Contact Switching Voltage (Max) | 900VDC |
Actuating System | DC |
Coil Voltage (Max) | 24VDC |
Coil Resistance | 40Ω |
Coil Voltage Rating | 24VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Contactor Type | Sealed |
Terminal Configuration | 10-32 Stud |
Product Type | Contactor |
Coil Termination | Wire |
LEV200H5ANA=RELAY, SPST-NO Contact Arrangement: 1 Form X, SPST-NO DM Wire Size: 22 AWG Wire Size: .34 mm² Contact Current Rating: 500 A Coil Voltage (Max): 24 VDC Dc Contactors For Mil-Aero Application | 1 Form X, SPST-NO DM 22 AWG .34 mm² 500 A | Part Number: 5-1618388-5 | Internal Number: 5-1618388-5 | Alias Number: LEV200H5ANA | TE Connectivity | TE Store |
HIGHCURRENT RELAY LEV200H5ANA | TTI Europe |
LEV200H5ANA RELY 24VDC 500A SPST-NO HERMET CONTACTOR | Heilind Electronics |
TE Connectivity - AMP DC Contactors LEV200H5ANA%3DRELAY SPST-NO | Distrelec |
Kilovac Contactor Flange 900VDC SPST-NO- | RS |
Electromechanical Relay SPST-NO-DM 500A 24VDC Flange Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 500A, Kilovac LEV200 | TE Connectivity 5-1618388-5 | RS Americas |
RF RELAY | Richardson RFPD |
Contactors - Electromechanical LEV200H5ANA=RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618388-5?
Additional datasheets, footprints and schematics for 5-1618388-5 are listed on our Part Details page. You can also find images and similar parts to 5-1618388-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618388-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618388-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618388-5 fall under?
The 5-1618388-5 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618388-5 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618388-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618388-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618388-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 5-1618388-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618388-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1618388-5?
You can fill out our help required form which you can use to request a quote for 5-1618388-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.