Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV100H5CNG |
Prices starting from US$119.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$157.56
|
No stock
|
Buy Now | |
TTI Europe
from US$135.94
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$234.57
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$159.65
|
-
|
Buy Now | |
Avnet America
from US$119.11
|
-
|
Buy Now | |
Distrelec
from US$203.68
|
-
|
Buy Now | |
Farnell
from US$236.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Arrangement | SPST |
---|---|
Contact Current Rating | 150A |
Pole Configuration | 1 |
Wire Size | 22AWG, .65mm² |
Coil Voltage (Max) | 28VDC |
Coil Resistance | 96Ω |
Coil Voltage Rating | 28VDC |
Contact Switching Voltage (Max) | 1000VDC |
Mounting Type | Bottom |
Coil Termination | Flying Lead |
LEV100H5CNG=CONTACTOR | TTI Europe |
Contactors-Electromechanical LEV100H5CNG=CONTACTR | Rapid Electronics |
Kilovac Contactor Panel Mount 1kV SPST-N | RS |
Contactor, Spst-No-Dm, 1Kv, Panel | Newark Electronics |
LEV100H5CNG=CONTACTOR WITH AUX SPST | Avnet America |
TE Connectivity - Kilovac High Voltage DC Contactor with Auxiliary Contacts Kilovac LEV100 1NO DC 24V 150A Screw Terminal, M5 | Distrelec |
Where can I find additional details, specifications and documents for a 1618408-2?
Additional datasheets, footprints and schematics for 1618408-2 are listed on our Part Details page. You can also find images and similar parts to 1618408-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618408-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618408-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618408-2 fall under?
The 1618408-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1618408-2 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618408-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618408-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618408-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1618408-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618408-2 often in real-time on the comparison pages.
What if I can't find stock of 1618408-2?
You can fill out our help required form which you can use to request a quote for 1618408-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.