Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | K1K06H024EAGA |
Auxiliary Switch Contact Arrangement | 1 Form A, SPST-NO |
---|---|
Contact Current Rating | 1000A |
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 381mm, 15in |
Wire Size | 22AWG |
Actuating System | DC |
Coil Resistance | 72Ω |
Coil Voltage Rating | 18 – 32VDC |
Contact Switching Voltage (Max) | 1000VDC |
Coil Voltage (Max) | 32VDC |
Mounting Type | Bottom |
Mounting Plate | Without |
Model | K1K |
Terminal Configuration | Busbar |
Product Type | Contactor |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Arc Cover | Without |
Product Category | Electromechanical Relays |
Coil Termination | Flying Lead |
Contactor SPDT N.O. 32V 1-Pole | Avnet America |
Contactors - Electromechanical CONTACTOR SPST-NO W/AUX | Sager |
Where can I find additional details, specifications and documents for a 6-1618413-9?
Additional datasheets, footprints and schematics for 6-1618413-9 are listed on our Part Details page. You can also find images and similar parts to 6-1618413-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618413-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618413-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618413-9 fall under?
The 6-1618413-9 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 6-1618413-9 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618413-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618413-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618413-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6-1618413-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618413-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1618413-9?
You can fill out our help required form which you can use to request a quote for 6-1618413-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.