4-1618391-1 Part Information
Details for 4-1618391-1 by TE Connectivity
Relays, Contactors & Switches>Contactors>Mil-Aero Contactors>DC Contactors
Part Downloads
Part Specifications
Auxiliary Switch Contact Arrangement | None |
Contact Arrangement | 1 Form X, SPST-NO DM |
Pole Configuration | 1 |
Contact Current Rating | 100A |
Coil Wire Length | 15in, 381mm |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 24VDC |
Actuating System | DC |
Coil Resistance | 96Ω |
Coil Voltage (Max) | 24VDC |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Side Mount |
Torque | 30 – 40in-lbs |
Packaging Method | Individual |
Terminal Configuration | 2 x M4 Bolt |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Coil Termination | Wire |
Compatible Parts
Alternative Part Descriptions
- LEV100A5ANH=RELAY,SPST-NO 24VDC VMT 15 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4-1618391-1?
Additional datasheets, footprints and schematics for 4-1618391-1 are listed in our Part Details tab. You can also find the 4-1618391-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618391-1 in the Pricing & Inventory tab next to part details. You can view 4-1618391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618391-1 fall under?
The 4-1618391-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1618391-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618391-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 4-1618391-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4-1618391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618391-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1618391-1?
You can fill out our help required form which you can use to request a quote for 4-1618391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.