Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A5ANA |
Prices starting from US$81.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$135.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$116.06
|
185
in stock
|
Buy Now | |
element14
from US$125.04
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$157.01
|
121
in stock
|
Buy Now | |
TTI Europe
from US$81.10
|
107
in stock
|
Buy Now | |
Heilind Electronics
from US$90.12
|
84
in stock
|
Buy Now | |
Powell Electronics
from US$87.21
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$85.50
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$90.12
|
17
in stock
|
Buy Now | |
Future Electronics
from US$112.23
|
-
|
Buy Now | |
Avnet America
from US$100.55
|
-
|
Buy Now | |
RS Americas
from US$131.09
|
-
|
Buy Now | |
Boersig
from US$146.70
|
-
|
Buy Now | |
Distrelec
from US$162.62
|
-
|
Buy Now | |
Sager
from US$109.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 15.3in, 390mm |
Wire Size | .34mm², 22AWG |
Contact Switching Voltage (Max) | 900VDC |
Actuating System | DC |
Coil Voltage (Max) | 24VDC |
Coil Resistance | 40Ω |
Coil Voltage Rating | 24VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Contactor Type | Sealed |
Terminal Configuration | 10-32 Stud |
Product Type | Contactor |
Coil Termination | Wire |
Contactor, Spst-No, 24Vdc, Panel | Newark Electronics |
CONTACTOR, SPST-NO, 24VDC, PANEL | element14 |
Industrial Relays 500A 24VDC 1 Form X(SPST-NO-DM) | Rapid Electronics |
HIGHCURRENT RELAY LEV200A5ANA | TTI Europe |
LEV200A5ANA=RELAY, SPST-NO | Heilind Electronics |
LEV200 Series SPST-NO-DM 500 A 24 VDC Bottom Mount Electromechanical Relay | Future Electronics |
Electromechanical Relay SPST-NO-DM 500A 24VDC Bottom Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG Wire Size, 500A, Kilovac LEV200 | TE Connectivity 7-1618387-1 | RS Americas |
TE Connectivity Contactor 1NO / SPST 24V | Distrelec |
General Purpose Relays LEV200A5ANA | Sager |
Where can I find additional details, specifications and documents for a 7-1618387-1?
Additional datasheets, footprints and schematics for 7-1618387-1 are listed on our Part Details page. You can also find images and similar parts to 7-1618387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618387-1 fall under?
The 7-1618387-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1618387-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618387-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and TTI Europe have stock available or on a lead time for 7-1618387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618387-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1618387-1?
You can fill out our help required form which you can use to request a quote for 7-1618387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.