Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200ABNAA |
Prices starting from US$93.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$171.20
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$207.55
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$163.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$100.55
|
-
|
Buy Now | |
TTI Europe
from US$93.28
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Current Rating | 500A |
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Wire Size | .34mm², 22AWG |
Coil Voltage (Max) | 28VDC |
Coil Voltage Rating | 28VDC |
Actuating System | DC |
Coil Resistance | 60.2Ω |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Contactor Type | Sealed |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Terminal Configuration | 10-32 Stud |
Coil Termination | 10-32 UNF-2A Stud |
Contactors - Electromechanical Lev200Abnaa |Amp Te Connectivity 7-1618391-4 | Newark Electronics |
Industrial Relays 1FormA SPST 24VDC | Rapid Electronics |
Electromechanical Relay SPST-NO-DM 500A 28VDC Bottom Mount | Avnet America |
SOLENOIDS - KILOVAC | TTI Europe |
Contactors - Electromechanical LEV200ABNAA | Sager |
Where can I find additional details, specifications and documents for a 7-1618391-4?
Additional datasheets, footprints and schematics for 7-1618391-4 are listed on our Part Details page. You can also find images and similar parts to 7-1618391-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618391-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618391-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618391-4 fall under?
The 7-1618391-4 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1618391-4 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618391-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618391-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618391-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for 7-1618391-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618391-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1618391-4?
You can fill out our help required form which you can use to request a quote for 7-1618391-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.