Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV600HSANM |
Prices starting from US$198.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$356.14
|
No stock
|
Buy Now | |
TE Store
from US$287.30
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$280.89
|
-
|
Buy Now | |
Avnet America
from US$198.26
|
-
|
Buy Now | |
RS Americas
from US$254.53
|
-
|
Buy Now | |
element14
from US$241.16
|
-
|
Buy Now | |
Avnet Asia
from US$268.36
|
-
|
Buy Now | |
TTI Europe
from US$231.64
|
-
|
Buy Now | |
Sager
from US$224.03
|
-
|
Buy Now | |
Farnell
from US$237.06
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | 1 Form A, SPST-NO |
---|---|
Contact Current Rating | 600A |
Contact Arrangement | 1 Form X (NO - DM) |
Contact Base Material | Copper |
Wire Size | 000 – 0000AWG |
Actuating System | DC |
Coil Voltage (Max) | 28VDC |
Coil Resistance | 5.7 – 120Ω |
Contact Switching Voltage (Max) | 900VDC |
Coil Voltage Rating | 24VDC |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Screw |
Mounting Plate | Without |
Torque | 80 – 100in-lbs |
実装方法 | Box |
Packaging Method | Box |
Contactor Type | Hermatically Sealed |
Terminal Configuration | Screw Terminal |
Molded | No |
Model | EV200 |
Arc Cover | Without |
Coil Termination | Flying Lead |
Auxiliary Contact Terminals | Wire - Connector |
EV600HSANM = CONTACTOR, SPST-NO 24V COIL Contact Current Rating: 600 A Contact Switching Voltage (Max): 900 VDC Coil Voltage Rating: 24 VDC Contact Arrangement: 1 Form X (NO - DM) General Purpose Contactor | 600 A 900 VDC 24 VDC 1 Form X (NO - DM) | Part Number: 4-1618413-9 | Internal Number: 4-1618413-9 | Alias Number: EV600HSANM | TE Connectivity | TE Store |
Contactor, Spst-No-Dm, 24Vdc, 600A Rohs Compliant: Yes |Kilovac Te Connectivity 4-1618413-9 | Newark Electronics |
Contactor, Flange, 900 VDC, SPST-NO-DM, 1 Pole | Avnet America |
Contactor, High Voltage, SPST-NO, Kilovec EV600, 24V Coil | TE Connectivity 4-1618413-9 | RS Americas |
CONTACTOR, SPST-NO-DM, 24VDC, 600A | element14 |
TE Connectivity - Kilovac High Voltage DC Contactor, Kilovac EV600, 1NO, 600A, Screw Terminal, M8 | Distrelec |
RELAY CONTACTOR SPST-NO 24V CO | TTI Europe |
Contactors - Electromechanical EV600HSANM=CONTACTOR SPST-NO 24V COIL | Sager |
Where can I find additional details, specifications and documents for a 4-1618413-9?
Additional datasheets, footprints and schematics for 4-1618413-9 are listed on our Part Details page. You can also find images and similar parts to 4-1618413-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618413-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618413-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618413-9 fall under?
The 4-1618413-9 is listed under Relays, Contactors & Switches > Contactors > General Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1618413-9 when available in the General Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618413-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618413-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618413-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 4-1618413-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618413-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1618413-9?
You can fill out our help required form which you can use to request a quote for 4-1618413-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.