Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A5NAA |
Prices starting from US$83.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.13
|
28
in stock
|
Buy Now | |
TTI Europe
from US$96.06
|
321
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$127.53
|
93
in stock
|
Buy Now | |
RS
from US$155.06
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$127.97
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$93.20
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
52
in stock
|
Buy Now | |
Powell Electronics
from US$83.01
|
29
in stock
|
Buy Now | |
element14
from US$114.11
|
28
in stock
|
Buy Now | |
Distrelec
from US$143.85
|
10
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
RS Americas
from US$117.65
|
-
|
Buy Now | |
Boersig
from US$131.65
|
-
|
Buy Now | |
Sager
from US$95.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 48VDC |
Coil Voltage (Max) | 48VDC |
Actuating System | DC |
Coil Resistance | 145Ω |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Type | Contactor |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Terminal Configuration | 10-32 Stud |
Coil Termination | 10-32 UNF-2A Stud |
HIGHCURRENT RELAY LEV200A5NAA | TTI Europe |
LEV200A5NAA=RELAY, SPST-NO | Heilind Electronics |
Industrial Relays 1 Form A (SPST-NO) 24 VDC 500 A | Rapid Electronics |
Contactor Flange 900VDC SPST-NO-DM 1 Pol | RS |
Lev200A5Naa=Relay, Spst-No |Amp Te Connectivity 4-1618388-6 | Newark Electronics |
CONTACTOR, SPST-NO-DM, 48VDC, FLANGE | Farnell |
TE Connectivity - Kilovac High Voltage DC Contactor Kilovac LEV200 1NO DC 24V 500A Screw Terminal, M8 | Distrelec |
Electromechanical Relay SPST-NO 500A 24VDC Flange Mount | Avnet America |
DC Contactors, 1 Form X, SPST-NO DM, 22 AWG, 500A, Kilovac LEV200 | TE Connectivity 4-1618388-6 | RS Americas |
Contactors - Electromechanical LEV200A5NAA | Sager |
Where can I find additional details, specifications and documents for a 4-1618388-6?
Additional datasheets, footprints and schematics for 4-1618388-6 are listed on our Part Details page. You can also find images and similar parts to 4-1618388-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1618388-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1618388-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1618388-6 fall under?
The 4-1618388-6 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1618388-6 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1618388-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1618388-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1618388-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 4-1618388-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1618388-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1618388-6?
You can fill out our help required form which you can use to request a quote for 4-1618388-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.